DSF/PREN IEC 61970-600-2

Energy management system application program interface (EMS-API) – Part 600-2: Common Grid Model Exchange Specification (CGMES) – Exchange profiles specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 785
scope:

This part of IEC 61970 details the requirements of the exchange profiles belonging to the CGMES. The related technical information and documentation (i.e. RDFS, OCL, XMI and HTML) needed for the implementation of the CGMES, which is not copyrighted by either IEC or CENELEC, is available at the ENTSO-E web site (www.entsoe.eu). The CGMES is defined using information on the Common Information Model (CIM) available in the public domain.

Document History

August 9, 2021
Energy management system application program interface (EMS-API) – Part 600-2: Common Grid Model Exchange Specification (CGMES) – Exchange profiles specification
IEC 61970-600-2:2021 defines the profiles included in the Common Grid Model Exchange Standard (CGMES) that are based on IEC 61970-450-series and IEC 61968-13 profiles. This document refers to the IEC...
DSF/PREN IEC 61970-600-2
Energy management system application program interface (EMS-API) – Part 600-2: Common Grid Model Exchange Specification (CGMES) – Exchange profiles specification
This part of IEC 61970 details the requirements of the exchange profiles belonging to the CGMES. The related technical information and documentation (i.e. RDFS, OCL, XMI and HTML) needed for the...
Advertisement