IEC 62779-4

Semiconductor devices – Semiconductor interface for human body communication – Part 4: Capsule endoscope

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2020
Status: active
Page Count: 42
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 62779 defines general requirements on the electrical performances of a semiconductor interface for capsule endoscope using galvanic coupling human body communication. It includes general and functional specifications of the interface. The semiconductor interface that is covered in this document is the interface to handle or deliver an electrical signal between the capsule endoscope inside the human body and the HBC modem in the receiving device outside the human body.

NOTE Additional information on capsule endoscope using the human body communication is provided in Annex A.

Document History

IEC 62779-4
February 1, 2020
Semiconductor devices – Semiconductor interface for human body communication – Part 4: Capsule endoscope
This part of IEC 62779 defines general requirements on the electrical performances of a semiconductor interface for capsule endoscope using galvanic coupling human body communication. It includes...

References

Advertisement