DSF/ISO/FDIS 11452-4
Road vehicles – Component test methods for electrical disturbances from narrowband radiated electromagnetic energy – Part 4: Harness excitation methods
| Organization: | DS |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 11452 specifies harness excitation test methods and procedures for determining the immunity of electronic components of passenger cars and commercial vehicles regardless of the propulsion system (e.g. spark-ignition engine, diesel engine, electric motor). The bulk current injection (BCI) test method is based on current injection into the wiring harness using a current probe as a transformer where the harness forms the secondary winding. The tubular wave coupler (TWC) test method is based on a wave coupling into the wiring harness using the directional coupler principle. The TWC test method was developed for immunity testing of automotive components with respect to radiated disturbances in the GHz ranges (GSM bands, UMTS, ISM 2,4 GHz). It is best suited to small (with respect to wavelength) and shielded device under test (DUT), since in these cases the dominating coupling mechanism is via the harness. For DUTs which are larger than a wavelength (e.g. 0,1 m at 3 GHz), direct field coupling to the printed circuit board (PCB) becomes of equal importance. The user of the TWC test method should take this into account and determine the applicability of the method. The electromagnetic disturbances considered in this part of ISO 11452 are limited to continuous narrowband electromagnetic fields.
Document History