DSF/PREN IEC 62040-3

Uninterruptible power systems (UPS) – Part 3: Method of specifying the performance and test requirements

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 91
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000 V a.c. and that incorporate an energy storage system, generally connected through a d.c. link. This standard is intended to specify performance and test requirements of a complete UPS and not of individual UPS functional units. The individual UPS functional units are dealt with in IEC publications referred to in the bibliography that apply so far that they are not in contradiction with this standard. The primary function of the UPS covered by this standard is to ensure continuity of an a.c. power source. The UPS may also serve to improve the quality of the power source by keeping it within specified characteristics. UPS have been developed over a wide range of power, from less than hundred watts to several megawatts, to meet requirements for availability and quality of power to a variety of loads. Refer to Annexes A and B for information on typical UPS configurations and topologies. This standard also covers UPS test and performance when power switches form integral part of a UPS and are associated with its output. Included are interrupters, bypass switches, isolating switches, and tie switches. These switches interact with other functional units of the UPS to maintain continuity of load power. This standard does not cover: - conventional a.c. input and output distribution boards or d.c. boards and their associated switches (e.g. switches for batteries, rectifier output or inverter input); - stand-alone static transfer systems covered by IEC 62310-3; - systems wherein the output voltage is derived from a rotating machine. NOTE 1 - This standard recognises that power availability to information technology (IT) equipment represents a major UPS application. The UPS output characteristics specified in this standard are therefore also aimed at ensuring compatibility with ...

Document History

June 1, 2021
Uninterruptible power systems (UPS) – Part 3: Method of specifying the performance and test requirements
This part of IEC 62040 establishes the performance and test requirements applied to movable, stationary and fixed electronic uninterruptible power systems (UPS) that - are supplied from AC voltage...
DSF/PREN IEC 62040-3
Uninterruptible power systems (UPS) – Part 3: Method of specifying the performance and test requirements
IEC 62040-3:2011 applies to movable, stationary and fixed electronic uninterruptible power systems (UPS) that deliver single or three phase fixed frequency a.c. output voltage not exceeding 1 000 V...
Advertisement