IETF RFC 8682
TinyMT32 Pseudorandom Number Generator (PRNG)
| Organization: | IETF |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 12 |
scope:
Abstract
This document describes the TinyMT32 Pseudorandom Number Generator (PRNG), which produces 32-bit pseudorandom unsigned integers and aims at having a simple-to-use and deterministic solution. This PRNG is a small-sized variant of the Mersenne Twister (MT) PRNG. The main advantage of TinyMT32 over MT is the use of a small internal state, compatible with most target platforms that include embedded devices, while keeping reasonably good randomness that represents a significant improvement compared to the Park-Miller Linear Congruential PRNG. However, neither the TinyMT nor MT PRNG is meant to be used for cryptographic applications.
Document History