IEC 62932-2-1

Flow battery energy systems for stationary applications – Part 2-1: Performance general requirements and test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2020
Status: active
Page Count: 18
ICS Code (Other cells and batteries): 29.220.99
scope:

This part of IEC 62932 specifies methods of test and requirements for the flow battery system (FBS) and the flow battery energy system (FBES) for the verification of their performances.

This document is applicable to FBES or FBS which are designed and used for service in stationary locations (i.e. not generally to be moved from place to place).

This document does not cover testing of the system for electromagnetic compatibility (EMC).

Document History

IEC 62932-2-1
February 1, 2020
Flow battery energy systems for stationary applications – Part 2-1: Performance general requirements and test methods
This part of IEC 62932 specifies methods of test and requirements for the flow battery system (FBS) and the flow battery energy system (FBES) for the verification of their performances. This...

References

Advertisement