ISO 8066-3

Rubber and plastics hoses and hose assemblies for automotive air conditioning — Specification — Part 3: Refrigerant 1234yf

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 36
ICS Code (Bodies and body components): 43.040.60
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for rubber or thermoplastic hoses and hose assemblies used for circulating liquid and gaseous R1234yf (tetrafluoropropene) in the air-conditioning systems of automobiles. The hoses and hose assemblies are designed in such a way as to restrict losses of refrigerant and contamination of the system. The operational temperature range is −40 °C to +125 °C.

Due to the critical relationship between the hose and coupling for this application, a requirement that the coupling to be used in service be used for testing has been laid down.

Document History

ISO 8066-3
August 1, 2020
Rubber and plastics hoses and hose assemblies for automotive air conditioning — Specification — Part 3: Refrigerant 1234yf
This document specifies the requirements for rubber or thermoplastic hoses and hose assemblies used for circulating liquid and gaseous R1234yf (tetrafluoropropene) in the air-conditioning systems of...

References

Advertisement