CSA ISO/IEC 29109-4

Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 4: Finger image data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 32
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4.

It establishes

⎯ test assertions of the structure of the finger image data format as specified in ISO/IEC 19794-4:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

⎯ test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009),

⎯ tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009).

It does not establish

⎯ tests of conformance of CBEFF structures required by ISO/IEC 19794-4:2005,

⎯ tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

⎯ tests of conformance of systems that do not produce ISO/IEC 19794-4:2005 records.

Document History

CSA ISO/IEC 29109-4
January 1, 2020
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 4: Finger image data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4. It establishes ⎯ test assertions of the...

References

Advertisement