CSA ISO/IEC 29109-5

Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 5: Face image data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 43
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric data interchange format standard for face image data.

This document establishes

- test assertions of the structure of the face image data format as specified in ISO/IEC 19794-5:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

- test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009).

This document does not establish

- tests of conformance of 3D face records defined in ISO/IEC 19794-5:2005, 5.7.1, codes 0x80, 0x81, and 0x82,

- tests of conformance of CBEFF structures required by ISO/IEC 19794-5:2005,

- tests of consistency with the input biometric data record (Level 3),

- tests of conformance of the image data to the quality-related specifications of ISO/IEC 19794-5:2005,

- tests of conformance of the image data blocks to the respective JPEG or JPEG 2000 standards,

- tests of other characteristics of biometric products or other types of testing of biometric products (e.g., acceptance, performance, robustness, security).

Document History

CSA ISO/IEC 29109-5
January 1, 2020
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 5: Face image data
This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric...

References

Advertisement