CSA ISO/IEC 24709-3

Information technology — Conformance testing for the biometric application programming interface (BioAPI) — Part 3: Test assertions for BioAPI frameworks

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 218
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 24709 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007.

This part of ISO/IEC 24709 specifies all the test assertions that are to be executed for conformance testing of BioAPI frameworks claiming conformance to ISO/IEC 19784-1 (BioAPI 2.0).

Test assertions specified in this part of ISO/IEC 24709 are not claimed to be exhaustive (see also ISO/IEC 24709-1:2007, Clause 6). Implementations of BioAPI 2.0 that are tested according to the methodology specified in ISO/IEC 24709-1:2007 and with test assertions specified in this part of ISO/IEC 24709 can (only) claim conformance to those aspects of ISO/IEC 19784-1 that are covered by these test assertions.

Document History

CSA ISO/IEC 24709-3
January 1, 2020
Information technology — Conformance testing for the biometric application programming interface (BioAPI) — Part 3: Test assertions for BioAPI frameworks
This part of ISO/IEC 24709 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1:2007. This part of ISO/IEC 24709 specifies all the test assertions that...

References

Advertisement