IEC 60050-485
International Electrotechnical Vocabulary (IEV) – Part 485: Fuel cell technologies
| Organization: | IEC |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 186 |
| ICS Code (Electrical engineering (Vocabularies)): | 01.040.29 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This part of IEC 60050 gives the general terminology used in fuel cell technologies, as well as general terms pertaining to specific applications and associated technologies. It has the status of a horizontal standard in accordance with IEC Guide 108, Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards.
This terminology is consistent with the terminology developed in the other specialized parts of the IEV.
This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108.
One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications.
Document History