DS/ISO 20794-4

Road vehicles – Clock extension peripheral interface (CXPI) – Part 4: Data link layer and physical layer

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 2020
Status: active
Page Count: 68
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document specifies the CXPI data link layer and the CXPI physical layer.The DLL is based on:- priority-based CXPI network access;- non-destructive content-based arbitration;- broadcast frame transfer and acceptance filtering; and- node related error detection and error signalling.The CXPI physical layer (PHY) requirements comprise of:- physical signalling (PS) sub-layer, which specifies the requirements of the clock generation function, the encoding and decoding of CXPI frames, and bit-wise collision resolution logic;- physical media attachment (PMA) sub-layer, which specifies the requirements of the signal shaping waveform logic;- physical media dependent (PMD) sub-layer, which specifies the requirements of the CXPI network termination, electrostatic discharge protection, etc., and device connector requirements; and- physical media (PM), which specifies the requirements of the CXPI network cable/wiring harness.

Document History

DS/ISO 20794-4
February 11, 2020
Road vehicles – Clock extension peripheral interface (CXPI) – Part 4: Data link layer and physical layer
This document specifies the CXPI data link layer and the CXPI physical layer.The DLL is based on:– priority-based CXPI network access;– non-destructive content-based arbitration;– broadcast frame...
Road vehicles -- Clock extension peripheral interface (CXPI) -- Part 4: Data link layer and physical layer
This part of ISO 20794 describes the CXPI data link layer and the CXPI physical layer. The CXPI data link layer (DLL) requirements are composed of – DLL protocol entity requirements; – DLL device...
Advertisement