DSF/PREN IEC 62196-6

Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers for DC EV supply equipment where protection relies on electrical separation

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 29
scope:

This document is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle (EV) conductive charging systems which incorporate control means, with rated operating voltage up to 120 V DC and rated current up to 100 A. These accessories are intended to be used for a DC interface of the conductive charging system, where the protection against electric shocks relies on electrical separation between the primary circuit and the secondary circuit of the EV supply equipment, specified in IEC 61851-25:201X 2. This document applies to accessories and cable assemblies to be used in an ambient temperature of between -30 °C and +50 °C. These accessories and cable assemblies are intended to be connected only to cables with copper or copper-alloy conductors.

Document History

June 7, 2022
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers intended to be used for DC EV supply equipment where protection relies on electrical separation
IEC 62196-6:2022 is applicable to vehicle connectors, vehicle inlets and cable assemblies for electric vehicle (EV), intended for use in conductive charging systems which incorporate control means,...
DSF/PREN IEC 62196-6
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers for DC EV supply equipment where protection relies on electrical separation
This document is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as “accessories”, intended for use in electric vehicle (EV)...

References

Advertisement