DS/ISO 9997

Dentistry – Cartridge syringes

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 February 2020
Status: active
Page Count: 16
ICS Code (Dental equipment): 11.060.20
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges with dental local anaesthetics. This document is not applicable to cartridge syringes having a mechanical-advantage action for creating high pressure. This document specifies requirements for cartridge syringes with ISO metric thread sizes. However, attention is drawn to the existence of a variety of syringes with imperial thread sizes (see Annex A).

Document History

DS/ISO 9997
February 17, 2020
Dentistry – Cartridge syringes
This document specifies requirements and test methods for cartridge syringes used in dentistry which are reusable syringes of the aspirating, non-aspirating and self-aspirating types using cartridges...
July 13, 1992
Dental cartridge syringes
The standard specifies requirements for three types of reusable dental cartridge syringes. It concerns aspiring, non-aspiring and selfaspiring cartridge syringes for use in local anaesthesia in...
Advertisement