DSF/FPREN IEC 62020-1

Electrical accessories – Residual current monitors for household and similar uses (RCMs)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 111
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This document applies to residual current monitors having rated voltages not exceeding 440 V AC and rated currents not exceeding 125 A for household and similar purposes. RCMs are intended to monitor the residual current of the installation and to give a warning if the residual current between a live part and an exposed conductive part or earth exceeds a predetermined level. RCMs covered by this standard are not intended to be used as protective devices. RCMs detect residual currents that may circulate in an AC circuit (e.g. residual alternating current, residual pulsating direct current, residual smooth direct current), whether suddenly applied or slowly rising. NOTE 1 - RCM for DC systems are under consideration. This document applies to monitors performing simultaneously the functions of detection of the residual current, of comparison of the value of this current with the residual operating current of the device and providing the prescribed warning signal(s) when the residual current exceeds this value. RCMs having internal batteries are not covered by this document. The requirements of this document apply for normal environmental conditions (see 7.1). Additional requirements may be necessary for RCMs used in locations having severe environmental conditions. This document does not cover Insulation Monitoring Devices (IMDs) which are covered by the scope of IEC 61557-8.

Document History

April 20, 2021
Electrical accessories – Residual current monitors (RCMs) – Part 1: RCMs for household and similar uses
IEC 62020-1:2020 applies to residual current monitors for household and similar purposes, having rated operational voltages and a rated voltage of the monitored circuit not exceeding 440 V AC and...
Electrical accessories – Residual current monitors for household and similar uses (RCMs)
This document applies to residual current monitors having rated voltages not exceeding 440 V AC and rated currents not exceeding 125 A for household and similar purposes. RCMs are intended to monitor...
DSF/FPREN IEC 62020-1
Electrical accessories – Residual current monitors for household and similar uses (RCMs)
This document applies to residual current monitors having rated voltages not exceeding 440 V AC and rated currents not exceeding 125 A for household and similar purposes. RCMs are intended to monitor...
Advertisement