DS/CWA 16926-17

Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 17: Barcode Reader Device Class Interface – Programmer's Reference

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2020
Status: active
Page Count: 30
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification describes the functionality of a Barcode Reader (BCR) Service Provider. It defines the service-specific commands that can be issued to the Service Provider using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. Persistent values are maintained through power failures, open sessions, close session and system resets. This extension to XFS specifications defines the functionality of BCR service. A Barcode Reader scans barcodes using any scanning technology. The device logic converts light signals or image recognition into application data and transmits it to the host system. The basic operation of the Barcode Reader is managed using WFSExecute/WFSAsyncExecute functions. When an application wants to read a barcode, it issues a WFS_CMD_BCR_READ command to prepare the scanner to read any barcode presented to it. When a document is presented to the BCR and a barcode type is recognized, a completion event is received which contains the barcode data that has been read.

Document History

January 12, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 17: Barcode Reader Device Class Interface – Programmer's Reference
This specification describes the functionality of a Barcode Reader (BCR) Service Provider. It defines the service-specific commands that can be issued to the Service Provider using the WFSGetInfo,...
DS/CWA 16926-17
February 21, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 17: Barcode Reader Device Class Interface – Programmer's Reference
This specification describes the functionality of a Barcode Reader (BCR) Service Provider. It defines the service-specific commands that can be issued to the Service Provider using the WFSGetInfo,...
Advertisement