DS/CWA 16926-2

Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 2: Service Class Definition – Programmer's Reference

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2020
Status: active
Page Count: 30
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

The data and methods needed for the support of self-service, unattended, operations have been defined for XFS (eXtensions for Financial Services) within the following device classes: • Printer and Scanners • Identification Card Units • Cash Dispensers • Personal Identification Number Keypads (PIN pads) • Depository Units • Text Terminal Units • Sensors and Indicators Units • Vendor Dependent Mode • Cameras • Card Embossing Units • Alarms • Cash-In Modules • Card Dispensers • Barcode Readers • Item Processing Modules • Biometric Devices The following sections detail for each of the service classes defined for this version of CEN/XFS: • the standard values to be used as class attribute in the configuration information • the unique number assigned to each service class • the types of devices defined and supported by the service class specifications

Document History

January 12, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 2: Service Class Definition – Programmer's Reference
The service classes are defined by their service-specific commands and the associated data structures, error codes, messages, etc. These commands are used to request functions that are specific to...
DS/CWA 16926-2
February 21, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 2: Service Class Definition – Programmer's Reference
The data and methods needed for the support of self-service, unattended, operations have been defined for XFS (eXtensions for Financial Services) within the following device classes: • Printer and...
Advertisement