DS/CWA 16926-64

Extensions for Financial Services (XFS) interface specification – Release 3.40 – Part 64: Cash Dispenser (CDM) Device Class Interface – Migration from Version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 February 2020
Status: active
Page Count: 130
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification describes the functionality of an XFS compliant Cash Dispenser Module (CDM) Service Provider. It defines the service-specific commands that can be issued to the Service Provider using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. Persistent values are maintained through power failures, open sessions, close session and system resets. This specification covers the dispensing of items. An "item" is defined as any media that can be dispensed and includes coupons, documents, bills and coins. However, if coins and bills are both to be dispensed separate Service Providers must be implemented for each. All currency parameters in this specification are expressed as a quantity of minimum dispense units, as defined in the description of the WFS_INF_CDM_CURRENCY_EXP command.

Document History

February 2, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 64: Cash Dispenser Module Class Interface – Programmer's Reference – Migration from Version 3.40 (CWA 16926:2020) to Version 3.50 (this CWA)
This specification shows the modifications made to version 3.40 of CWA 16926-5 in version 3.50.
DS/CWA 16926-64
February 18, 2020
Extensions for Financial Services (XFS) interface specification – Release 3.40 – Part 64: Cash Dispenser (CDM) Device Class Interface – Migration from Version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference
This specification describes the functionality of an XFS compliant Cash Dispenser Module (CDM) Service Provider. It defines the service-specific commands that can be issued to the Service Provider...
Advertisement