DS/CWA 16926-65

Extensions for Financial Services (XFS) interface specification – Release 3.40 – Part 65: PIN Device Class Interface – Migration from version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2020
Status: active
Page Count: 312
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This section describes the application program interface for personal identification number keypads (PIN pads) and other encryption/decryption devices. This description includes definitions of the service-specific commands that can be issued, using the WFSAsyncExecute, WFSExecute, WFSGetInfo and WFSAsyncGetInfo functions. This section describes the general interface for the following functions: • Administration of encryption devices • Loading of encryption keys • Encryption / decryption • Entering Personal Identification Numbers (PINs) • PIN verification • PIN block generation (encrypted PIN) • Clear text data handling • Function key handling • PIN presentation to chipcard • Read and write safety critical Terminal Data from/to HSM • HSM and Chipcard Authentication • EMV 4.0 PIN blocks, EMV 4.0 public key loading, static and dynamic data verification

Document History

February 2, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 65: PIN Keypad Device Class Interface – Programmer's Reference – Migration from Version 3.40 (CWA 16926:2020) to Version 3.50 (this CWA)
This specification shows the modifications made to version 3.40 of CWA 16926-6 in version 3.50.
DS/CWA 16926-65
February 21, 2020
Extensions for Financial Services (XFS) interface specification – Release 3.40 – Part 65: PIN Device Class Interface – Migration from version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference
This section describes the application program interface for personal identification number keypads (PIN pads) and other encryption/decryption devices. This description includes definitions of the...
Advertisement