DS/CWA 16926-67
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 67: Depository Device Class Interface – Migration from Version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference
| Organization: | DS |
| Publication Date: | 18 February 2020 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (IT applications in banking): | 35.240.40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This specification describes the functionality of the services provided by the Depository (DEP) services under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. A Depository is used for the acceptance and deposit of media into the device or terminal. There are two main types of depository: an envelope depository for the deposit of media in envelopes and a night safe depository for the deposit of bags containing bulk media. An envelope depository accepts media, prints on the media and deposits the media into a holding container or bin. Some envelope depositories offer the capability to dispense an envelope to the customer at the start of a transaction. The customer takes this envelope, fills in the deposit media, possibly inscribes it and puts it into the deposit slot. The envelope is then accepted, printed and transported into a deposit container. The envelope dispense mechanism may be part of the envelope depository device mechanism with the same entry/exit slot or it may be a separate mechanism with separate entry/exit slot. Envelopes dispensed and not taken by the customer can be retracted back into the device. When the dispenser is a separate mechanism the envelope is retracted back into the dispenser container. When the dispenser is a common mechanism the envelope is retracted into the depository container. A night safe depository normally only logs the deposit of a bag and does not print on the media.
Document History