DS/CWA 16926-70

Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 70: Vendor Dependent Mode (VDM) Device Class Interface – Migration from Version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 February 2020
Status: active
Page Count: 33
ICS Code (IT applications in banking): 35.240.40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification describes the functionality of the services provided by the Vendor Dependent Mode (VDM) Service Provider under XFS, by defining the service-specific commands that can be issued, using the WFSGetInfo, WFSAsyncGetInfo, WFSExecute and WFSAsyncExecute functions. In all device classes there needs to be some method of going into a vendor specific mode to allow for capabilities which go beyond the scope of the current XFS specifications. A typical usage of such a mode might be to handle some configuration or diagnostic type of function or perhaps perform some 'off-line' testing of the device. These functions are normally available on Self-Service devices in a mode traditionally referred to as Maintenance Mode or Supervisor Mode and usually require operator intervention. It is those vendor-specific functions not covered by (and not required to be covered by) XFS Service Providers that will be available once the device is in Vendor Dependent Mode. This service provides the mechanism for switching to and from Vendor Dependent Mode. The VDM Service Provider can be seen as the central point through which all Enter and Exit VDM requests are synchronized.

Document History

February 2, 2023
Extensions for Financial Services (XFS) interface specification Release 3.50 – Part 70: Vendor Dependent Mode Device Class Interface – Programmer's Reference – Migration from Version 3.40 (CWA 16926:2020) to Version 3.50 (this CWA)
This specification shows the modifications made to version 3.40 of CWA 16926-11 in version 3.50.
DS/CWA 16926-70
February 18, 2020
Extensions for Financial Services (XFS) interface specification Release 3.40 – Part 70: Vendor Dependent Mode (VDM) Device Class Interface – Migration from Version 3.30 (CWA 16926) to Version 3.40 (this CWA) – Programmer's Reference
This specification describes the functionality of the services provided by the Vendor Dependent Mode (VDM) Service Provider under XFS, by defining the service-specific commands that can be issued,...
Advertisement