DSF/PREN ISO 19901-2

Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO/DIS 19901-2:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 64
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements focus on fixed steel offshore structures and fixed concrete offshore structures. The effects of seismic events on floating structures and partially buoyant structures are briefly discussed. The site-specific assessment of jack-ups in elevated condition is only covered in this document to the extent that the requirements are applicable. Only earthquake-induced ground motions are addressed in detail. Other geologically induced hazards such as liquefaction, slope instability, faults, tsunamis, mud volcanoes and shock waves are mentioned and briefly discussed. The requirements are intended to reduce risks to persons, the environment, and assets to the lowest levels that are reasonably practicable. This intent is achieved by using: a) seismic design procedures which are dependent on the exposure level of the offshore structure and the expected intensity of seismic events; b) a two-level seismic design check in which the structure is designed to the ultimate limit state (ULS) for strength and stiffness and then checked to abnormal environmental events or the abnormal limit state (ALS) to ensure that it meets reserve strength and energy dissipation requirements.

Document History

July 12, 2022
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO 19901-2:2022)
This document contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements focus on...
December 19, 2017
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO 19901-2:2017)
This part of ISO 19901 contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements are...
July 25, 2005
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria
This part of ISO 19901 contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements are...
DSF/PREN ISO 19901-2
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO/DIS 19901-2:2020)
This document contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements focus on...
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO/FDIS 19901-2:2017)
This part of ISO 19901 contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements are...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 2: Seismic design procedures and criteria (ISO/DIS 19901-2:2015)
This part of ISO 19901 contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements are...
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 2: Seismic design procedures and criteria (ISO/FDIS 19901-2:2022)
This document contains requirements for defining the seismic design procedures and criteria for offshore structures; guidance on the requirements is included in Annex A. The requirements focus on...
Advertisement