AWWA C622
Pipe Bursting of Potable Water Mains 4 In. (100 mm) to 36 In. (900 mm)
| Organization: | AWWA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 24 |
scope:
This standard describes the materials and procedures for rehabilitation of existing potable water pipelines 4 in. (100 mm) to 36 in. (900 mm) in diameter using pipe bursting. Potable water pipeline materials that can be pipe burst include asbestos cement, cast iron, ductile iron, fiberglass, high-density polyethylene (HDPE), polyvinyl chloride (PVC), plastic, reinforced concrete, and steel.
Purpose
The purpose of this standard is to provide the minimum requirements for pipe bursting existing potable water pipelines 4 in. (100 mm) up to and including 36 in. (900 mm) in diameter using pipe bursting techniques, including materials and quality of work.
Document History