DSF/FPREN ISO 8849

Small craft – Electrically operated bilge pumps (ISO/FDIS 8849:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Small craft): 47.080
scope:

This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct current d.c. or 300 V or less alternating current. This International Standard does not cover pumps intended for damage control.

Document History

May 25, 2021
Small craft – Electrically operated bilge pumps (ISO 8849:2020)
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct...
October 3, 2018
Small craft – Electrically operated direct-current bilge pumps (ISO 8849:2003)
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
November 14, 2003
Small craft – Electrically operated direct-current bilge-pumps
This standard specifies requirements for electrically operated pumps intended for use in removing bilge water from small craft up to 24 length of hull. It applies to electrically operated bilge pumps...
Small craft – Electrically operated bilge pumps (ISO/DIS 8849:2019)
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct...
DSF/FPREN ISO 8849
Small craft – Electrically operated bilge pumps (ISO/FDIS 8849:2020)
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct...
Advertisement