DS/ISO 21178

Light conveyor belts – Determination of electrical resistances

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2020
Status: active
Page Count: 30
ICS Code (Conveyors): 53.040.10
scope:

This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This International Standard also specifies two test methods for determining the surface resistivity and the volume resistivity.

Document History

DS/ISO 21178
February 25, 2020
Light conveyor belts – Determination of electrical resistances
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
Advertisement