SNZ AS/NZS 60929

AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 6 March 2020
Status: active
Page Count: 72
scope:

This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.

NOTE 1 Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.

NOTE 2 There are regional standards regarding the regulation of mains current harmonics and immunity for endproducts like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

NOTE 3 Requirements for the digital addressable lighting interface of electronic control gear are given in IEC 62386.

Document History

SNZ AS/NZS 60929
March 6, 2020
AC and/or DC-supplied electronic control gear for tubular fluorescent lamps – Performance requirements
This international Standard specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies...
December 21, 2005
A.C. supplied electronic ballasts for tubular fluorescent lamps Performance requirements
A description is not available for this item.
August 21, 2000
Auxiliaries for Lamps - A.C. Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
A description is not available for this item.

References

Advertisement