DSF/IEC 63171-2 ED1
Connectors for electrical and electronic equipment – Part 2: Detail specification for 2-way, shielded or unshielded, free and fixed connectors: mechanical mating information, pin assignment and additional requirements for type 2
| Organization: | DS |
| Status: | active |
| Page Count: | 19 |
scope:
This part of IEC 63171 covers shielded and unshielded free and fixed connectors for data transmission up to 600 MHz, with current-carrying capabilities. It specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test specifications respectively. The form factor of these connectors is smaller than a quarter of a connector of the IEC 60603-7 series (RJ45) and allows to use them for cable sharing with already installed structured cabling. NOTE - The overall performance of the transmission channel in such case has to be evaluated. Additionally, it is possible to integrate the connector into a circular connector for sealed applications with M12 screw locking as described in IEC 61076-2-101 or with M8 screw locking as described in IEC 61076-2-104. NOTE - Such connectors are described in IEC 63171-5. The shielded and unshielded connectors are interoperable for their internal transmission performance and can be exchanged. The shielded version has improved EMC and coupling properties.
Document History