CEI EN IEC 61207-2

Expression of performance of gas analyzers Part 2: Measuring Oxigen in gas utilizing high-temperature electrochemical sensors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2020
Status: active
Page Count: 30
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Chemical analysis): 71.040.40
scope:

This part of IEC 61207 applies to all aspects of analyzers using high-temperature electrochemical sensors for the measurement of oxygen in gas.

It applies to in-situ and extractive analyzers and to analyzers installed indoors and outdoors.

The object of this part is:

- to specify the terminology and definitions related to the functional performance of gas analyzers, utilizing a high-temperature electrochemical sensor, for the continuous measurement of oxygen concentration in a sample of gas;

- to unify methods used in making and verifying statements on the functional performance of such analyzers;

- to specify what tests are performed to determine the functional performance and how such tests are carried out;

- to provide basic documents to support the application of internationally recognized quality management standards.

Document History

CEI EN IEC 61207-2
January 1, 2020
Expression of performance of gas analyzers Part 2: Measuring Oxigen in gas utilizing high-temperature electrochemical sensors
This part of IEC 61207 applies to all aspects of analyzers using high-temperature electrochemical sensors for the measurement of oxygen in gas. It applies to in-situ and extractive analyzers and to...
April 1, 1998
Expression of performance of gas analyzers - Part 2: Oxigen in gas (utilizing high-temperature electrochemical sensors)
La presente Norma si applica a tutti gli aspetti degli analizzatori che utilizzano sensori elettrochimici a temperatura elevata per la misura dell’ossigeno nel gas. Si applica agli analizzatori in...
April 1, 1995
Espressione della prestazione degli analizzatori di gas - Parte 2: Ossigeno nel gas (mediante utilizzo di sensori elettrochimici a temperatura elevata)
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61207-2, identica alla Pubblicazione IEC 1207-2 (1994) più suo Corrigendum (1994). La presente Parte della Pubblicazione IEC...

References

Advertisement