CSA B137.18

Polyethylene of raised temperature resistance (PE-RT) tubing systems for pressure applications

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 33
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies requirements for polyethylene of raised temperature (PE-RT) tubing systems that comprise tubing and fittings.

Tubing covered by this Standard is made in Standard Dimensional Ratio 9 (SDR 9).

Systems are pressure rated at two temperatures: 1105 kPa at 23 °C and 690 kPa at 82 °C. Systems are intended for use in potable water distribution systems or other applications, including municipal water service lines, reclaimed water distribution, radiant panel heating and cooling systems, hydronic baseboard heating systems, snow and ice melting heating systems, building services piping, compressed air distribution, and ground source geothermal systems, provided that the PE-RT tubing systems covered in this Standard comply with the applicable code requirements. Residential and commercial systems are included.

Note: The requirements and test methods specified in this Standard can involve hazardous materials, operations, and equipment. This Standard does not purport to address all potential safety problems associated with its use. Before using this Standard, users are responsible for establishing appropriate health and safety practices and determining the applicability of any regulatory limitations.

This Standard specifies requirements for

a) materials;

b) quality of work;

c) tubing;

d) metal components of mechanical fittings;

e) fittings;

f) interior liners;

g) dimensions;

h) hydrostatic capability;

i) marking for tubing and fittings; and

j) marking for flexible pre-insulated tubing.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA B137.18
January 1, 2020
Polyethylene of raised temperature resistance (PE-RT) tubing systems for pressure applications
This Standard specifies requirements for polyethylene of raised temperature (PE-RT) tubing systems that comprise tubing and fittings. Tubing covered by this Standard is made in Standard Dimensional...

References

Advertisement