CEI EN 50697

Information technology - Measurement of end-to-end (E2E) links

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2020
Status: active
Page Count: 16
ICS Code (Networking): 35.110
ICS Code (Emission): 33.100.10
scope:

This document specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.

The specifications for E2E links are described in ISO/IEC TR 11801-9902.

This document specifies laboratory and field measurement procedures. The requirements for accuracy to measure cabling parameters identified in ISO/IEC TR 11801-9902 are provided in EN 61935-1 and EN 61935-2.

Document History

May 1, 2023
Information technology - Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173-20: a) end-to-end (E2E) link Class D, E and EA; b)...
CEI EN 50697
February 1, 2020
Information technology - Measurement of end-to-end (E2E) links
This document specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two...

References

Advertisement