DSF/PREN IEC 60068-2-11

Basic environmental testing procedures – Part 2-11: Tests – Test Ka: Salt mist

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 19
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068-2 specifies a method of assessing a materials resistance to corrosion under salt mist environment. It is applicable to check that the comparative quality of a metallic material, with or without corrosion protection, is maintained from salt mist. It is particularly useful for detecting discontinuities, such as pores and other defects, in certain metallic, organic, anodic oxide and conversion coatings. This test is useful for evaluating the quality and the uniformity of coatings applied to protect metals against corrosion.

Document History

April 19, 2021
Environmental testing – Part 2-11: Tests – Test Ka: Salt mist
This part of IEC 60068 specifies a test method for assessing the corrosion resistance of electrotechnical products components, equipment and materials in a salt mist environment. Its objective is to...
DSF/PREN IEC 60068-2-11
Basic environmental testing procedures – Part 2-11: Tests – Test Ka: Salt mist
This part of IEC 60068-2 specifies a method of assessing a materials resistance to corrosion under salt mist environment. It is applicable to check that the comparative quality of a metallic...
Advertisement