ASABE S648-2

Agricultural Field Equipment Braking — Part 2: Requirements for Agricultural Tractors

active, Most Current
Buy Now
Organization: ASABE
Publication Date: 1 March 2020
Status: active
Page Count: 9
scope:

This part of ANSI/ASABE S648 establishes test procedures and performance requirements for braking of agricultural tractors.

The requirements and minimum performance criteria are directed to operation and parking of agricultural equipment having a maximum design ground speed greater than 6 km/h (3.7 mile/h) and not exceeding 50 km/h (31 mile/h).

Purpose

The purpose of this part of ANSI/ASABE S648, when used in conjunction with ANSI/ASABE S648-1, is to establish specific requirements, minimum performance criteria and performance test procedures that are common to agricultural tractors.

Document History

ASABE S648-2
March 1, 2020
Agricultural Field Equipment Braking — Part 2: Requirements for Agricultural Tractors
This part of ANSI/ASABE S648 establishes test procedures and performance requirements for braking of agricultural tractors. The requirements and minimum performance criteria are directed to...

References

Advertisement