DS/EN ISO/IEC 18045

Information technology – Security techniques – Methodology for IT security evaluation (ISO/IEC 18045:2008)

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 March 2020
Status: active
Page Count: 306
ICS Code (IT Security): 35.030
scope:

This International Standard is a companion document to the "Evaluation criteria for IT security", ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408. This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.

Document History

November 7, 2023
Information security, cybersecurity and privacy protection – Evaluation criteria for IT security – Methodology for IT security evaluation (ISO/IEC 18045:2022)
This document is a companion document to the "Evaluation criteria for IT security", ISO/IEC 15408 (all parts). This document defines the minimum actions to be performed by an evaluator in order to...
DS/EN ISO/IEC 18045
March 24, 2020
Information technology – Security techniques – Methodology for IT security evaluation (ISO/IEC 18045:2008)
This International Standard is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an...
Advertisement