DSF/FPREN IEC 60947-4-2

Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 113
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This document applies to semiconductor motor controllers and starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not exceed 1 000 V AC. This document characterizes semiconductor motor controllers and starters with and without bypass means. This document does not apply to: - semiconductor motor controllers and starters used for continuous operation of AC motors at motor speeds other than the normal speed2; - direct-on-line semiconductor motor controllers rated above 9 A without motor inrush current limiting function; - electromechanical contactors and external overload relays (see IEC 60947-4-1); - short-circuit protective device associated with semiconductor motor controllers and starters (see IEC 60947-4-1 (MPSD), IEC 60947-2 and IEC 60947-3); - semiconductor equipment, including semiconductor contactors (3.4.13 of IEC 60947-1:2019) controlling non-motor loads (see IEC 60947-4-3); - semiconductor motor controllers and starters used for rotor circuits2; - adjustable speed electrical power drive systems (see IEC 61800 series); - use of the product within explosive atmospheres (see IEC 60079 series); - software and firmware requirements 2; NOTE 1 - Guidance on embedded software is under development under the reference IEC TR 63201. - cyber security aspects (see IEC 62443 series). Contactors, overload relays and control circuit devices used in semiconductor motor controllers and starters should comply with the requirements of their relevant product standard. W here mechanical switching devices are used, they should meet the requirements of their own IEC product standard, and the additional requirements of this document.

Document History

March 8, 2023
Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters
IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated...
Amendment 1 – Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters
IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated...
DSF/FPREN IEC 60947-4-2
Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters
This document applies to semiconductor motor controllers and starters which can include a series mechanical switching device, intended to be connected to circuits the rated voltage of which does not...
Advertisement