DSF/IEC 61935-2 ED4

Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801 and related standards

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 30
scope:

This International Standard, Part 2 of IEC 61935, specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, according to the ISO/IEC 11801-1 standard. The test methods and associated requirements are provided to demonstrate performance and reliability and to ensure compatibility of these balanced and coaxial cords during their operational lifetime. This International Standard may also be used for providing test methodology for assessing the performance of other cords.

Document History

February 15, 2022
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801-1 and related standards
IEC 61935-2:2021 specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, in accordance with ISO/IEC 11801-1. The...
DSF/IEC 61935-2 ED4
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801 and related standards
This International Standard, Part 2 of IEC 61935, specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems,...
Advertisement