DS/ISO 9021

Motorcycles and mopeds – Controls – Types, positions and functions

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 March 2020
Status: active
Page Count: 20
ICS Code (Motorcycles and mopeds): 43.140
scope:

This document describes the types, positions and functions of the rider-operated controls on a motorcycle/moped[1], in order to facilitate use. Annex A specifies controls, indicators and tell-tales for which identification is obligatory and the appropriate graphical symbols. Annex B provides the information for applying for electrically propelled motorcycle/moped1). This document applies to those controls which, when fitted, are commonly used by the rider of a motorcycle/moped. The definition or specification of a control does not signify the mandatory presence of each and every control listed in this document on a vehicle. [1] "motorcycle/moped" as defined in ISO 3833 but does not include a steering wheel type.

Document History

DS/ISO 9021
March 31, 2020
Motorcycles and mopeds – Controls – Types, positions and functions
This document describes the types, positions and functions of the rider-operated controls on a motorcycle/moped[1], in order to facilitate use. Annex A specifies controls, indicators and tell-tales...
Advertisement