IEC 63171-1
Connectors for electrical and electronic equipment – Part 1: Detail specification for two-way, shielded or unshielded, free and fixed connectors – Mechanical mating information, pin assignment and additional requirements for Type 1 copper LC style
| Organization: | IEC |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 63171 covers two-way, shielded or unshielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and with current carrying capacity up to 2,0 A at 60 °C. It is intended to specify the common dimensions, mechanical, electrical, signal integrity, environmental characteristics, reliability specifications and corresponding tests for these connectors.
Document History