DSF/PREN IEC 62271-103
High-voltage switchgear and controlgear – Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
| Organization: | DS |
| Status: | active |
| Page Count: | 85 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 is applicable to three-phase, alternating current switches and switch disconnectors for their switching function, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages above 1 kV up to and including 52 kV and for rated frequencies from 162/3 Hz up to and including 60 Hz. This standard is also applicable to single-pole switches used on three phase systems. This standard is also applicable to the operating devices of these switches and to their auxiliary equipment. Switch-disconnectors
Document History