IEC 62984-3
High-temperature secondary batteries – Part 3: Sodium-based batteries – Performance requirements and tests
| Organization: | IEC |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This part of IEC 62984 specifies performance requirements and test procedures for hightemperature batteries based on sodium for mobile and/or stationary use and whose rated voltage does not exceed 1 500 V.
Sodium based batteries include sodium-sulphur batteries and sodium-nickel chloride batteries; both are high-temperature batteries and use a solid, sodium conducting electrolyte. Additional information on sodiumbased batteries technology, their chemistries and construction are given in Annex B.
This document does not cover aircraft batteries, covered by IEC 60952 (all parts), and batteries for the propulsion of electric road vehicles, covered by IEC 61982 (all parts).
NOTE High-temperature batteries are electrochemical systems whose cells' internal minimum operating temperature is above 100 °C.
Document History