CEI EN IEC 60384-11

Fixed capacitors for use in electronic equipment Part 11: Sectional specification - Fixed polyethyleneterephthalate film dielectric metal foil DC capacitors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2020
Status: active
Page Count: 42
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification.

The capacitors covered by this document are intended for use in electronic equipment.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification are of an equal or higher performance level. Lower performance levels are not permitted.

Document History

December 1, 2022
Fixed capacitors for use in electronic equipment Part 11: Sectional specification - Fixed polyethyleneterephthalate film dielectric metal foil DC capacitors
A description is not available for this item.
CEI EN IEC 60384-11
March 1, 2020
Fixed capacitors for use in electronic equipment Part 11: Sectional specification - Fixed polyethyleneterephthalate film dielectric metal foil DC capacitors
This part of IEC 60384 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal...
October 1, 2008
Fixed capacitors for use in electronic equipment Part 11: Sectional specification - Fixed polyethylene - terephthalate film dielectric metal foil d.c.capacitors
La presente Norma fa parte della serie IEC/EN 60384 relativa ai condensatori fissi per apparecchiature elettroniche e si applica ai condensatori fissi per applicazioni in corrente continua a fogli...

References

Advertisement