CEI EN IEC 60317-0-8
Specifications for particular types of winding wires Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, or grade 1 or grade 2 or enamelled rectangular copper winding wires.
The range of nominal conductor dimensions is given in 4.1 and in the relevant specification sheet.
Document History
CEI EN IEC 60317-0-8
March 1, 2020
Specifications for particular types of winding wires Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, or grade 1 or grade 2 or enamelled rectangular...
March 1, 2013
Specifications for particular types of winding wires Part 0-8: General requirements - Polyester glass-fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire.
The range of nominal...
January 1, 2013
Specifications for particular types of winding wires Part 0-8: General requirements - Polyester glass-fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire.
The range of nominal...