ASABE S648-3
Agricultural Field Equipment Braking — Part 3: Requirements for Self-Propelled and Special Self-Propelled Machines
| Organization: | ASABE |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 9 |
scope:
This part of ANSI/ASABE S648 establishes test procedures and performance requirements for braking of selfpropelled machines (SPM) and special self-propelled machines (SSP).
The requirements and minimum performance criteria are directed to operation and parking of agricultural equipment having a maximum design ground speed greater than 6 km/h (3.7 mile/h).
Purpose
The purpose of this part of ANSI/ASABE S648, when used in conjunction with ANSI/ASABE S648-1, is to establish specific requirements, minimum performance criteria and performance test procedures that are common to self-propelled and special self-propelled agricultural machines.
Document History