DS/EN IEC 62282-3-100

Fuel cell technologies – Part 3-100: Stationary fuel cell power systems – Safety

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 April 2020
Status: active
Page Count: 92
ICS Code (Fuel cells): 27.070
scope:

<!-- NEW! -->IEC 62282-3-100:2019 is available as <a href="https://webstore.iec.ch/publication/64669">IEC 62282-3-100:2019 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.</br></br>IEC 62282-3-100:2019 applies to stationary packaged, self-contained fuel cell power systems or fuel cell power systems comprised of factory matched packages of integrated systems which generate electricity through electrochemical reactions. This document is applicable to stationary fuel cell power systems intended for indoor and outdoor commercial, industrial and residential use in non-hazardous areas. This second edition cancels and replaces the first edition published in 2012. This edition includes the following significant technical changes with respect to the previous edition: a) recognition that fuel carrying components qualified to leakage standards (soundness) need not be considered as potential flammable leak sources; b) new annex for small power systems; and c) clarifications for numerous requirements and tests

Document History

DS/EN IEC 62282-3-100
April 14, 2020
Fuel cell technologies – Part 3-100: Stationary fuel cell power systems – Safety
<!-- NEW! -->IEC 62282-3-100:2019 is available as <a href="https://webstore.iec.ch/publication/64669">IEC 62282-3-100:2019 RLV</a> which contains the International Standard and its...
Fuel cell technologies – Part 3-100: Stationary fuel cell power systems – Safety
This part of IEC 62282 applies to stationary packaged, self-contained fuel cell power systems or fuel cell power systems comprised of factory matched packages of integrated systems which generate...

References

Advertisement