DSF/FPREN IEC 60352-5

Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 36
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60352 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a suitable press-in zone which is inserted into a hole of a board. Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. The object of this part of IEC 60352 is to determine the suitability of press-in connections under mechanical, electrical and atmospheric conditions as specified by the manufacturer of the press-in termination and to provide a means of comparing test results when the tools used to make the connections are of different designs or manufacture.

Document History

September 14, 2020
Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance
IEC 60352-5:2020 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a suitable...
DSF/FPREN IEC 60352-5
Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a...
Solderless connections – Part 5: Press-in connections – General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in electrical and electronic equipment and components. The press-in connection consists of a termination having a...
Advertisement