IEC 60317-71 REDLINE
Specifications for particular types of winding wires – Part 71: Polyester glass-fibre wound and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
| Organization: | IEC |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
The nominal conductor diameters are specified in IEC 60317-0-10:2017, Clause 4.
Document History