DSF/PREN ISO/ASTM 52925

Additive manufacturing processes – Laser sintering of polymer parts/laser-based powder bed fusion of polymer parts – Qualification of materials (ISO/ASTM/DIS 52925:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
ICS Code (Additive manufacturing): 25.030
scope:

The parameters and recommendations presented in this standard relate mainly to the material polyamide 12 (PA12). Explicit references are also made to polyamide 11 (PA11). The extent to which these parameters and recommendations can be transferred to other materials must be verified on a case-by-case basis.

Document History

May 9, 2022
Additive manufacturing of polymers – Feedstock materials – Qualification of materials for laser-based powder bed fusion of parts (ISO/ASTM 52925:2022)
This document provides guidance and recommendations for the qualification of polymeric materials intended for laser-based powder bed fusion of polymers (PBF-LB/P). The parameters and recommendations...
DSF/PREN ISO/ASTM 52925
Additive manufacturing processes – Laser sintering of polymer parts/laser-based powder bed fusion of polymer parts – Qualification of materials (ISO/ASTM/DIS 52925:2020)
The parameters and recommendations presented in this standard relate mainly to the material polyamide 12 (PA12). Explicit references are also made to polyamide 11 (PA11). The extent to which these...
Advertisement