IEC 62056-8-8

Electricity metering data exchange – The DLMS/COSEM suite – Part 8-8: Communication profile for ISO/IEC 14908 series networks

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2020
Status: active
Page Count: 212
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62056 describes how the DLMS/COSEM Application layer and the COSEM object model as specified in IEC 62056‑5‑3:2017, IEC 62056‑6‑1:2017 and IEC 62056‑6‑2:2017 can be used over the lower layers specified in the IEC 14908 series, forming a DLMS/COSEM ISO/IEC 14908 communication profile.

This document is part of the IEC 62056 series. Its structure follows IEC 62056-1-0 and IEC TS 62056-1-1.

Annex A (informative) provides examples of representative instances of data exchange.

NOTE This Annex A is included and referenced for consistency with other parts of the IEC 62056 suite, but it is empty.

Annex B (normative) defines COSEM interface classes and related OBIS codes for setting up and managing the DLMS/COSEM communication profile for IEC 14908 networks. These interface classes and OBIS codes will be moved later to IEC 62056-6-2 and IEC 62056-6-1.

Annex C (informative) provides an implementation guide and specifies a migration path from Utility Tables based applications to DLMS/COSEM based applications.

Annex D (informative) specifies the OSGP-AES-128-PSK security suite for optional use on the adaptation layer level.

Annex E (normative) specifies the repeating mechanism over the ISO 14908-3 Power Line Channel network.

Annex F (informative) specifies ISO/IEC 14908-3 Registration and monitoring of LNAPs.

Document History

IEC 62056-8-8
April 1, 2020
Electricity metering data exchange – The DLMS/COSEM suite – Part 8-8: Communication profile for ISO/IEC 14908 series networks
This part of IEC 62056 describes how the DLMS/COSEM Application layer and the COSEM object model as specified in IEC 62056‑5‑3:2017, IEC 62056‑6‑1:2017 and IEC 62056‑6‑2:2017 can be used over the...

References

Advertisement