NPFC - A-A-60015

MOBILIZER, DOLLY SET, 12-TON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 4 May 2020
Status: active
Page Count: 21
scope:

Scope.

This commercial item description (CID) describes a battery powered, dolly set mobilizer that is capable of lifting, loading, and transporting a 20 ft. International Standard Organization (ISO) container or shelter with a payload of up to 12 U.S. tons (24,000 lbs.). The mobilizer consists of a front-steerable dolly and a rear-trailer dolly with interconnecting brake lines and electrical harnesses that can be towed across all surfaces, including primary roads, secondary roads, and cross-country terrain. Each dolly half is equipped with a battery-powered, hydraulic lift system, which allows the mobilizer to act as a shelter-handling device for lifting and loading on vehicles and aircraft. The mobilizer can be towed by any tactical vehicle that can meet the appropriate towing capacity and connections of the mobilizer. The system is designed to be loaded onto a C-5, C-17, and C-130 aircraft using its own power and the aircraft winch.

Document History

A-A-60015
May 4, 2020
MOBILIZER, DOLLY SET, 12-TON
Scope. This commercial item description (CID) describes a battery powered, dolly set mobilizer that is capable of lifting, loading, and transporting a 20 ft. International Standard Organization...

References

Advertisement