DSF/PREN ISO 19957

Footwear – Test methods for heels – Heel pin holding strength (ISO/DIS 19957:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Footwear): 61.060
scope:

This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials by using a standard heel pin and a method of insertion, or it can be used to assess the heel nailing of commercial production. This test method is applicable to testing plastics and wooden heels for women's footwear. Heels composed of layers of fibreboard or leather and low plastics heels for men's footwear cannot be tested by this method.

Document History

October 5, 2021
Footwear – Test methods for heels – Heel pin holding strength (ISO 19957:2021)
This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials...
April 28, 2006
Footwear – Test methods for heels – Heel pin holding strength
This standard specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials...
October 22, 2004
Footwear – Test methods for heels – Heel pin holding strength
This standard specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials...
DSF/PREN ISO 19957
Footwear – Test methods for heels – Heel pin holding strength (ISO/DIS 19957:2020)
This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method can be used to measure the heel pin holding strength of heel materials...
Advertisement