DSF/ISO/FDIS 25981

Road vehicles – Connectors for the electrical connection of towing and towed vehicles – Connectors for electronically monitored charging systems with 12 V or 24 V nominal supply voltage

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 17
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies dimensional characteristics, contact allocation, tests and requirements of 7-pole connectors for electrical connections of electronically monitored charging systems of towing and towed vehicles. The electronic monitoring system is designed to detect 12 V and 24 V nominal supply voltage and to limit the current to 50 A. This is a connector without breaking capacity. This electrical connection is intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are basically used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. This International Standard further specifies a park socket used to receive and store the plug when it is disconnected.

Document History

July 13, 2020
Road vehicles – Connectors for the electrical connection of towing and towed vehicles – Connectors for electronically monitored charging systems with 12 V or 24 V nominal supply voltage
This document specifies dimensional characteristics, contact allocation, tests and requirements of 7-pole connectors for electrical connections of electronically monitored charging systems of towing...
DSF/ISO/FDIS 25981
Road vehicles – Connectors for the electrical connection of towing and towed vehicles – Connectors for electronically monitored charging systems with 12 V or 24 V nominal supply voltage
This International Standard specifies dimensional characteristics, contact allocation, tests and requirements of 7-pole connectors for electrical connections of electronically monitored charging...
Advertisement